Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VW192CD - 19" LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW192CD
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12814
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 18 Dec 2018 02:11:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black :
The short editorial description of ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black

VW192CD - 19" LCD, 1440x900, 4000 :1, 0.285mm, 16.7M, 5 ms
More>>>
ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black:
The official marketing text of ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer

16:10 Golden Ratio Color Shine Widescreen Offers the Most Panoramic Views
16:10 wide aspect design allows for multi-window tasking to increase working efficiency. The Color Shine glare-type panel is ergonomically designed for watching movies or previewing photos in vivid displays brings more colors to your life! The VW192C delivers wider viewing angles that are most comfortable to human eyes. 16.7 million display colors deliver rich and colorful images to surprise your eyes.

ASCR(ASUS Smart Contrast Ratio) Technology
Provides the high contrast ratio of 4000:1, which can dynamically adjust contrast between black and white to provide sharper and brighter images - especially during games and movies.

Intelligent image enhancement
Splendid Video Intelligence Technology fine tunes the color, brightness, contrast and sharpness of images in different video applications and offers 5 preset video modes selection via hotkey and 3 skin tone options, providing video quality comparable to the best TVs.

Sophisticated ID Design
The VW192CD is decorated with shining diamond-cut alumium strip and its detachable base with concentric-circle lines is easy for wall mount.

Cable Management
The VW192CD is designed with cable holder to get rid of tangling cables and wires and keep desks neat.

Short summary description ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VW192CD - 19" LCD, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of ASUS VW192CD - 19" LCD 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

ASUS VW192CD - 19" LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
330 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
4000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.285 x 0.285 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
UL/cUL, CB, CE, FCC, CCC, BSMI, PSB, C-Tick,RoHS, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Tilt angle range
20 - -5°
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
46 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
458 mm
Depth *
The distance from the front to the back of something.
368 mm
Height *
The measurement of the product from head to foot or from base to top.
207 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.3 kg
Customer service details
X