ASUS logo

ASUS VS207D-P LED display 49.5 cm (19.5") 1600 x 900 pixels HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95044
Info modified on:
08 May 2024, 22:50:03
Short summary description ASUS VS207D-P LED display 49.5 cm (19.5") 1600 x 900 pixels HD Black:

ASUS VS207D-P, 49.5 cm (19.5"), 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description ASUS VS207D-P LED display 49.5 cm (19.5") 1600 x 900 pixels HD Black:

ASUS VS207D-P. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.