ASUS logo

ASUS VP278H-P computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49303
Info modified on:
08 May 2024, 22:50:20
Short summary description ASUS VP278H-P computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VP278H-P, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description ASUS VP278H-P computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VP278H-P. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.