ASUS logo

ASUS VivoMini VM65N-G063Z PC/workstation Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Mini PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62572
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VM65N-G063Z PC/workstation Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Mini PC Grey:

ASUS VivoMini VM65N-G063Z, 2.5 GHz, Intel® Core™ i5, i5-7200U, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS VivoMini VM65N-G063Z PC/workstation Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Mini PC Grey:

ASUS VivoMini VM65N-G063Z. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7200U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.