ASUS logo

ASUS VivoPC VM60-G051M PC Intel® Core™ i5 i5-3337U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Grey, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63233
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VM60-G051M PC Intel® Core™ i5 i5-3337U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Grey, Silver:

ASUS VivoPC VM60-G051M, 1.8 GHz, Intel® Core™ i5, i5-3337U, 4 GB, 500 GB, FreeDOS

Long summary description ASUS VivoPC VM60-G051M PC Intel® Core™ i5 i5-3337U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Grey, Silver:

ASUS VivoPC VM60-G051M. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Product type: PC. Weight: 1.2 kg. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.