ASUS logo

ASUS VivoPC VM60-G014R PC/workstation Intel® Core™ i3 i3-3217U 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini PC Grey, Metallic

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46208
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VM60-G014R PC/workstation Intel® Core™ i3 i3-3217U 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini PC Grey, Metallic:

ASUS VivoPC VM60-G014R, 1.8 GHz, Intel® Core™ i3, i3-3217U, 4 GB, 500 GB, Windows 8.1

Long summary description ASUS VivoPC VM60-G014R PC/workstation Intel® Core™ i3 i3-3217U 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini PC Grey, Metallic:

ASUS VivoPC VM60-G014R. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3217U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey, Metallic

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.