ASUS VivoPC VM42-S173Z, 1.4 GHz, Intel® Celeron®, 2957U, 2 GB, 32 GB, Windows 10 Home
ASUS VivoPC VM42-S173Z. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 10 Home. Power supply: 65 W. Product type: Mini PC. Weight: 1.2 kg. Product colour: Silver