ASUS logo

ASUS VivoPC VM40B-S026K PC Intel® Celeron® 1007U 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39748
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VM40B-S026K PC Intel® Celeron® 1007U 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Silver:

ASUS VivoPC VM40B-S026K, 1.5 GHz, Intel® Celeron®, 1007U, 4 GB, 500 GB, Windows 8

Long summary description ASUS VivoPC VM40B-S026K PC Intel® Celeron® 1007U 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Silver:

ASUS VivoPC VM40B-S026K. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: 1007U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Weight: 1.2 kg. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.