ASUS logo

ASUS VK222H computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83059
Info modified on:
08 May 2024, 22:50:47
Short summary description ASUS VK222H computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

ASUS VK222H, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description ASUS VK222H computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

ASUS VK222H. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.