location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK191S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK191S
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 4000:1
  • - 48 W
Long product name ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VK191S
More>>>
ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Real-time Video Communication
- Built-in 1.3M pixel webcam is easy for popular instant messaging applications on 19” widescreen.
- Good image quality in comparison to that of the most consumer stand-alone web-cameras.
- Built-in hidden stereo speakers for multimedia enjoyment.
- Plug-and-play for easy connection and easy use through the USB interface without installing extra drivers.
- Create your own video clip and side show by bundled LifeFrame2 software.

ASCR(ASUS Smart Contrast Ratio) 4000:1
Provides the high contrast ratio of 4000:1, which can dynamically adjust contrast between black and white to provide sharper and brighter images - especially during games and movies.

Display 4:3 Contents Perfectly on Widescreen
Aspect control function enables 4:3 contents without image distortion on the widescreen.

Excellent Visual Performance
- The 16:10 golden ratio 19” widescreen for viewing comfort.
- 16.7 million display colors deliver rich and colorful images.
- Work with Windows Vista™.

Intelligent Image Enhancement
Splendid Video Intelligence Technology fine tunes the color, brightness, contrast and sharpness of images in different video applications and offers 5 preset video modes selection via hotkey and 3 skin tone options, providing video quality comparable to the best TVs.

Short summary description ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VK191S, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of ASUS VK191S computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

ASUS VK191S. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
4000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.285 x 0.285 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Multimedia
RMS rated power
2 W
Design
Product colour *
Black
Certification
UL/cUL, CB, CE, FCC, CCC, BSMI, Gost-R, C-Tick, VCCI, PSB, J-MOSS, RoHS, WEEE, WHQL
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
PC Audio in
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
LED indicators
Stand-by
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
442 mm
Depth (with stand)
210 mm
Height (with stand)
384 mm
Weight (with stand)
3.6 kg
Packaging data
Package weight
6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Package dimensions (WxDxH)
500 x 160 x 418 mm