ASUS logo

ASUS VivoPC VC60-B026K Intel® Core™ i3 i3-3110M 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71541
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VC60-B026K Intel® Core™ i3 i3-3110M 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black:

ASUS VivoPC VC60-B026K, 2.4 GHz, Intel® Core™ i3, i3-3110M, 4 GB, 500 GB, Windows 8

Long summary description ASUS VivoPC VC60-B026K Intel® Core™ i3 i3-3110M 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black:

ASUS VivoPC VC60-B026K. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3110M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 56 W. Chassis type: Nettop. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.