ASUS logo

ASUS VH222H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72174
Info modified on:
08 May 2024, 22:50:53
Short summary description ASUS VH222H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

ASUS VH222H, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description ASUS VH222H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

ASUS VH222H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.