ASUS logo

ASUS VH192D computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168646
Info modified on:
08 May 2024, 22:50:21
Short summary description ASUS VH192D computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

ASUS VH192D, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description ASUS VH192D computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

ASUS VH192D. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.