ASUS logo

ASUS VENTO 3600 TA-363 Black Midi Tower 300 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98734
Info modified on:
21 Apr 2020, 11:28:07
Short summary description ASUS VENTO 3600 TA-363 Black Midi Tower 300 W:

ASUS VENTO 3600 TA-363 Black, Midi Tower, PC, Black, ATX, 300 W, 308 mm

Long summary description ASUS VENTO 3600 TA-363 Black Midi Tower 300 W:

ASUS VENTO 3600 TA-363 Black. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 300 W. Width: 308 mm, Depth: 627 mm, Height: 527 mm. Ventilation fan(s): Front: 80 x 1; Rear: 120 x 1, Internal drive bays: 3 x 3.5", External drive bays: 4 x 5.25"; 1x 3.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.