ASUS logo

ASUS VivoMini VC68V-G058Z-CSM PC/workstation Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57808
Info modified on:
14 Mar 2024, 19:42:32
Short summary description ASUS VivoMini VC68V-G058Z-CSM PC/workstation Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Grey:

ASUS VivoMini VC68V-G058Z-CSM, 3.4 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description ASUS VivoMini VC68V-G058Z-CSM PC/workstation Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Grey:

ASUS VivoMini VC68V-G058Z-CSM. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.