ASUS logo

ASUS VivoMini VC66-CB5018ZN PC/workstation Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106904
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS VivoMini VC66-CB5018ZN PC/workstation Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini PC Black:

ASUS VivoMini VC66-CB5018ZN, 2.8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS VivoMini VC66-CB5018ZN PC/workstation Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini PC Black:

ASUS VivoMini VC66-CB5018ZN. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.