ASUS VivoMini VC66-C2B5012ZN, 2.9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 256 GB, Windows 10 Home
ASUS VivoMini VC66-C2B5012ZN. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black