ASUS logo

ASUS VivoMini VC65-C1G7010ZN PC/workstation Intel® Core™ i7 i7-8700T 16 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 10 Home Mini PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31631
Info modified on:
14 Mar 2024, 19:21:50
Short summary description ASUS VivoMini VC65-C1G7010ZN PC/workstation Intel® Core™ i7 i7-8700T 16 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 10 Home Mini PC Grey:

ASUS VivoMini VC65-C1G7010ZN, 2.4 GHz, Intel® Core™ i7, 16 GB, 628 GB, Blu-Ray ROM, Windows 10 Home

Long summary description ASUS VivoMini VC65-C1G7010ZN PC/workstation Intel® Core™ i7 i7-8700T 16 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 10 Home Mini PC Grey:

ASUS VivoMini VC65-C1G7010ZN. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700T. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.