ASUS VivoPC VC62B-B013M, 1.9 GHz, Intel® Core™ i3, i3-4030U, 0 GB, 0 GB, FreeDOS
ASUS VivoPC VC62B-B013M. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030U. Internal memory: 0 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 0 GB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Product type: Mini PC. Weight: 1.09 kg. Product colour: Black