ASUS logo

ASUS V9400 Magic/T 128MB AGP 8x GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118639
Info modified on:
04 Apr 2019, 04:53:17
Short summary description ASUS V9400 Magic/T 128MB AGP 8x GDDR:

ASUS V9400 Magic/T 128MB AGP 8x, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9400 Magic/T 128MB AGP 8x GDDR:

ASUS V9400 Magic/T 128MB AGP 8x. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.