ASUS logo

ASUS Vivobook V500CA-DB51T Notebook PC Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67855
Info modified on:
22 Jan 2025, 06:10:19
Short summary description ASUS Vivobook V500CA-DB51T Notebook PC Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

ASUS Vivobook V500CA-DB51T Notebook PC, Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS Vivobook V500CA-DB51T Notebook PC Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

ASUS Vivobook V500CA-DB51T Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.