ASUS logo

ASUS Vivo AiO V241EAK-BA043M All-in-One PC/workstation Intel® Core™ i5 i5-1135G7 60.5 cm (23.8") 1920 x 1080 pixels 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44288
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Vivo AiO V241EAK-BA043M All-in-One PC/workstation Intel® Core™ i5 i5-1135G7 60.5 cm (23.8") 1920 x 1080 pixels 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V241EAK-BA043M, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, White

Long summary description ASUS Vivo AiO V241EAK-BA043M All-in-One PC/workstation Intel® Core™ i5 i5-1135G7 60.5 cm (23.8") 1920 x 1080 pixels 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V241EAK-BA043M. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.