ASUS logo

ASUS Vivo AiO V230ICGK-BC195X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31644
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivo AiO V230ICGK-BC195X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Wi-Fi 4 (802.11n) Black:

ASUS Vivo AiO V230ICGK-BC195X, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10

Long summary description ASUS Vivo AiO V230ICGK-BC195X All-in-One PC/workstation Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Wi-Fi 4 (802.11n) Black:

ASUS Vivo AiO V230ICGK-BC195X. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.