ASUS logo

ASUS Vivo AiO V221ID-GKWA003D All-in-One PC/workstation Intel® Pentium® J4205 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX FreeDOS Black, Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149096
Info modified on:
14 Mar 2024, 19:02:39
Short summary description ASUS Vivo AiO V221ID-GKWA003D All-in-One PC/workstation Intel® Pentium® J4205 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX FreeDOS Black, Gold:

ASUS Vivo AiO V221ID-GKWA003D, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 1 TB, FreeDOS

Long summary description ASUS Vivo AiO V221ID-GKWA003D All-in-One PC/workstation Intel® Pentium® J4205 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX FreeDOS Black, Gold:

ASUS Vivo AiO V221ID-GKWA003D. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 920MX. Built-in camera. Operating system installed: FreeDOS. Product colour: Black, Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.