ASUS logo

ASUS Vivo AiO V221IC-UKBA024D Intel® Core™ i3 i3-7100U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98961
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Vivo AiO V221IC-UKBA024D Intel® Core™ i3 i3-7100U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Gold:

ASUS Vivo AiO V221IC-UKBA024D, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS

Long summary description ASUS Vivo AiO V221IC-UKBA024D Intel® Core™ i3 i3-7100U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Gold:

ASUS Vivo AiO V221IC-UKBA024D. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Built-in camera. Operating system installed: FreeDOS. Product colour: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.