ASUS Vivo AiO V200IB, 49.5 cm (19.5"), Full HD, Intel® Pentium®, 4 GB, 500 GB, FreeDOS
ASUS Vivo AiO V200IB. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 930M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White