ASUS logo

ASUS V2-PH2 PC/workstation barebone Full-Tower LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27310
Info modified on:
04 Apr 2019, 05:50:30
Short summary description ASUS V2-PH2 PC/workstation barebone Full-Tower LGA 775 (Socket T):

ASUS V2-PH2, Full-Tower, LGA 775 (Socket T), 300 W

Long summary description ASUS V2-PH2 PC/workstation barebone Full-Tower LGA 775 (Socket T):

ASUS V2-PH2. Chassis type: Full-Tower. Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.