Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V2-P5G31 Intel Socket 775
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V2-P5G31
Category
Computer chassis plus motherboard.
PC/Workstation Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8724
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T) :
The short editorial description of ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T)

V2-P5G31 Intel Socket 775/ Chipset G31
More>>>
ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T):
The official marketing text of ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T) as supplied by the manufacturer

Extreme Performance with Classic ID Design

Offering practical functionality for both home users and enterprises. Combining trustworthy performance and essential features, V2-P5G31 with Intel G31 chipset is a high-performance system.

Powerful Performance
V2-P5G31 supports the latest Intel® Quad-core processors in LGA775 package, and also support Intel® next generation 45nm Multi-Core CPU. It builds 2D/ 3D GPU and 8 Channel Codec inside, not only increase your working efficiency, but also meet your nitpicking demand for graphic and sound at the same time.

Expand Depending on Your Needs
Ideal for basic computing to more complex multimedia entertainment, the V-Series provides excellent scalability catering to various user needs. With two PCI slots, one PCI Express x 16 slot, one PCI Express x1 slot and two optical drive bays, system expansion for multimedia entertainment and high-speed computing is a simple process.

Anti-Virus Solution
ASUS, understanding the importance of data safety, bundled industry-leading anti-virus software to assure your files are protected against outside attacks.

Dependable Quality
ASUS subjects its desktop barebone systems through a series of stringent quality tests to provide the very best in performance, stability and compatibility. Even the electromagnetic level is tested and improved to limit interference with other devices to provide a superior computing environment.

Short summary description ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T):
This short summary of the ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS V2-P5G31 Intel Socket 775, Desktop, Intel® G31 Express, LGA 775 (Socket T)

Long summary description ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T):
This is an auto-generated long summary of ASUS V2-P5G31 Intel Socket 775 Desktop Intel® G31 Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

ASUS V2-P5G31 Intel Socket 775. Chassis type: Desktop. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T)

Processor
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Memory
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Performance
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® G31 Express
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Other features
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI. 1 x PCI-E x16. 1 x PCI-E x 1.
Drive bays
2
Customer service details
X