ASUS logo

ASUS V1SN-AJ009E, DE Intel® Core™2 Duo T7700 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22374
Info modified on:
23 Jan 2025, 18:22:03
Short summary description ASUS V1SN-AJ009E, DE Intel® Core™2 Duo T7700 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Business:

ASUS V1SN-AJ009E, DE, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 3 GB, 250 GB

Long summary description ASUS V1SN-AJ009E, DE Intel® Core™2 Duo T7700 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Business:

ASUS V1SN-AJ009E, DE. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.