ASUS Zenbook Pro Duo 15 OLED UX582ZW-XB99T, Intel® Core™ i9, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB, Windows 11 Pro
ASUS Zenbook Pro Duo 15 OLED UX582ZW-XB99T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue