ASUS logo

ASUS Zenbook Pro Duo 15 OLED UX582ZM-H2049X laptop Intel® Core™ i7 i7-12700H 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Pro Japanese Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5489
Info modified on:
01 Feb 2025, 05:12:51
Short summary description ASUS Zenbook Pro Duo 15 OLED UX582ZM-H2049X laptop Intel® Core™ i7 i7-12700H 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Pro Japanese Blue:

ASUS Zenbook Pro Duo 15 OLED UX582ZM-H2049X, Intel® Core™ i7, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description ASUS Zenbook Pro Duo 15 OLED UX582ZM-H2049X laptop Intel® Core™ i7 i7-12700H 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Pro Japanese Blue:

ASUS Zenbook Pro Duo 15 OLED UX582ZM-H2049X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.