ASUS logo

ASUS Zenbook Pro UX550GD-E2041T laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72151
Info modified on:
02 Feb 2025, 23:00:22
Short summary description ASUS Zenbook Pro UX550GD-E2041T laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Zenbook Pro UX550GD-E2041T, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook Pro UX550GD-E2041T laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Zenbook Pro UX550GD-E2041T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.