ASUS logo

ASUS Zenbook S 14 UX5406SA-S14.U71TB laptop Copilot+ PC Intel Core Ultra 7 256V 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2899
Info modified on:
14 Feb 2025, 16:17:01
Short summary description ASUS Zenbook S 14 UX5406SA-S14.U71TB laptop Copilot+ PC Intel Core Ultra 7 256V 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

ASUS Zenbook S 14 UX5406SA-S14.U71TB, Intel Core Ultra 7, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Zenbook S 14 UX5406SA-S14.U71TB laptop Copilot+ PC Intel Core Ultra 7 256V 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

ASUS Zenbook S 14 UX5406SA-S14.U71TB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 256V. Display diagonal: 35.6 cm (14"), HD type: 3K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.