ASUS Zenbook 14X OLED UX5401ZA, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB
ASUS Zenbook 14X OLED UX5401ZA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Grey