ASUS logo

ASUS Zenbook 15 UX533FD-78D05AB3 laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16688
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook 15 UX533FD-78D05AB3 laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Blue:

ASUS Zenbook 15 UX533FD-78D05AB3, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook 15 UX533FD-78D05AB3 laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Blue:

ASUS Zenbook 15 UX533FD-78D05AB3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product colour: Blue

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.