ASUS logo

ASUS Zenbook UX51VZ-DH71A laptop Intel® Core™ i7 i7-3612QM 38.1 cm (15") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Metallic, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39850
Info modified on:
27 Jan 2025, 08:22:25
Short summary description ASUS Zenbook UX51VZ-DH71A laptop Intel® Core™ i7 i7-3612QM 38.1 cm (15") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Metallic, Silver:

ASUS Zenbook UX51VZ-DH71A, Intel® Core™ i7, 2.1 GHz, 38.1 cm (15"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX51VZ-DH71A laptop Intel® Core™ i7 i7-3612QM 38.1 cm (15") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Metallic, Silver:

ASUS Zenbook UX51VZ-DH71A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 38.1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Metallic, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.