ASUS logo

ASUS Zenbook UX430UQ-GV006T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12591
Info modified on:
29 Jan 2025, 18:19:22
Short summary description ASUS Zenbook UX430UQ-GV006T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Zenbook UX430UQ-GV006T, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX430UQ-GV006T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Zenbook UX430UQ-GV006T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Blue

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.