ASUS logo

ASUS Zenbook UX42VS-W3007H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 645M Windows 8 Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27790
Info modified on:
22 Jan 2025, 06:25:09
Short summary description ASUS Zenbook UX42VS-W3007H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 645M Windows 8 Stainless steel:

ASUS Zenbook UX42VS-W3007H, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Zenbook UX42VS-W3007H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 645M Windows 8 Stainless steel:

ASUS Zenbook UX42VS-W3007H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Stainless steel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.