ASUS logo

ASUS Zenbook 14 UX425EA-BM012T laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85031
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS Zenbook 14 UX425EA-BM012T laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UX425EA-BM012T, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS Zenbook 14 UX425EA-BM012T laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UX425EA-BM012T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.