ASUS logo

ASUS Zenbook 3 UX390UA-GS101T laptop Intel® Core™ i7 i7-7500U 31.8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Blue, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26299
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook 3 UX390UA-GS101T laptop Intel® Core™ i7 i7-7500U 31.8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Blue, Gold:

ASUS Zenbook 3 UX390UA-GS101T, Intel® Core™ i7, 2.7 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook 3 UX390UA-GS101T laptop Intel® Core™ i7 i7-7500U 31.8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Blue, Gold:

ASUS Zenbook 3 UX390UA-GS101T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Blue, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.