ASUS logo

ASUS Zenbook 3 UX390UA-GS058T laptop Intel® Core™ i7 i7-7500U 31.8 cm (12.5") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39261
Info modified on:
01 Feb 2025, 05:55:04
Short summary description ASUS Zenbook 3 UX390UA-GS058T laptop Intel® Core™ i7 i7-7500U 31.8 cm (12.5") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pink gold:

ASUS Zenbook 3 UX390UA-GS058T, Intel® Core™ i7, 2.7 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook 3 UX390UA-GS058T laptop Intel® Core™ i7 i7-7500U 31.8 cm (12.5") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pink gold:

ASUS Zenbook 3 UX390UA-GS058T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.