ASUS logo

ASUS Zenbook Flip UX360UAK-DQ239T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB 512 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63775
Info modified on:
01 Feb 2025, 05:34:16
Short summary description ASUS Zenbook Flip UX360UAK-DQ239T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook Flip UX360UAK-DQ239T, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook Flip UX360UAK-DQ239T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook Flip UX360UAK-DQ239T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.