ASUS Zenbook Flip UX360CA-DQ165R, Intel® Core™ i7, 1.3 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB
ASUS Zenbook Flip UX360CA-DQ165R. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey