ASUS Zenbook Flip UX360CA-C4024T, Intel® Core™ m3, 0.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Zenbook Flip UX360CA-C4024T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey