ASUS logo

ASUS Zenbook 14 UX3402ZA-OLEDS751 laptop Intel® Core™ i7 i7-1260P 35.6 cm (14") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6019
Info modified on:
22 Jan 2025, 21:39:00
Short summary description ASUS Zenbook 14 UX3402ZA-OLEDS751 laptop Intel® Core™ i7 i7-1260P 35.6 cm (14") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

ASUS Zenbook 14 UX3402ZA-OLEDS751, Intel® Core™ i7, 35.6 cm (14"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Zenbook 14 UX3402ZA-OLEDS751 laptop Intel® Core™ i7 i7-1260P 35.6 cm (14") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

ASUS Zenbook 14 UX3402ZA-OLEDS751. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 35.6 cm (14"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1.35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.