ASUS logo

ASUS Zenbook 13 UX333FN-A3215R laptop Intel® Core™ i5 i5-8265U 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15688
Info modified on:
23 Jan 2025, 19:22:47
Short summary description ASUS Zenbook 13 UX333FN-A3215R laptop Intel® Core™ i5 i5-8265U 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS Zenbook 13 UX333FN-A3215R, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook 13 UX333FN-A3215R laptop Intel® Core™ i5 i5-8265U 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS Zenbook 13 UX333FN-A3215R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.