ASUS logo

ASUS Zenbook 13 UX331UN-EG009T laptop Intel® Core™ i5 i5-8250U 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73120
Info modified on:
22 Jan 2025, 04:59:38
Short summary description ASUS Zenbook 13 UX331UN-EG009T laptop Intel® Core™ i5 i5-8250U 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Blue:

ASUS Zenbook 13 UX331UN-EG009T, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook 13 UX331UN-EG009T laptop Intel® Core™ i5 i5-8250U 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Blue:

ASUS Zenbook 13 UX331UN-EG009T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10 Home. Product colour: Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.