ASUS logo

ASUS Zenbook UX330UA-0031A6200U laptop Intel® Core™ i5 i5-6200U 33.8 cm (13.3") Full HD 8 GB 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47133
Info modified on:
01 Feb 2025, 05:59:19
Short summary description ASUS Zenbook UX330UA-0031A6200U laptop Intel® Core™ i5 i5-6200U 33.8 cm (13.3") Full HD 8 GB 512 GB SSD Windows 10 Home Silver:

ASUS Zenbook UX330UA-0031A6200U, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX330UA-0031A6200U laptop Intel® Core™ i5 i5-6200U 33.8 cm (13.3") Full HD 8 GB 512 GB SSD Windows 10 Home Silver:

ASUS Zenbook UX330UA-0031A6200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.