ASUS logo

ASUS Zenbook UX330CA-PURE3 laptop Intel® Core™ i7 i7-7Y75 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45477
Info modified on:
01 Feb 2025, 04:31:13
Short summary description ASUS Zenbook UX330CA-PURE3 laptop Intel® Core™ i7 i7-7Y75 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX330CA-PURE3, Intel® Core™ i7, 1.3 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX330CA-PURE3 laptop Intel® Core™ i7 i7-7Y75 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX330CA-PURE3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.