ASUS logo

ASUS Zenbook UX330CA-FC045T laptop Intel® Core™ m3 m3-7Y30 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Pink gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104846
Info modified on:
22 Jan 2025, 05:37:58
Short summary description ASUS Zenbook UX330CA-FC045T laptop Intel® Core™ m3 m3-7Y30 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Pink gold:

ASUS Zenbook UX330CA-FC045T, Intel® Core™ m3, 1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX330CA-FC045T laptop Intel® Core™ m3 m3-7Y30 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Pink gold:

ASUS Zenbook UX330CA-FC045T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Home. Product colour: Pink gold

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.